MAXQ617V-L000 T alternative parts: MAXQ622G-0000
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 16-bit MAXQ MAXQ20S RISC 80KB Flash 3.3V 16-Pin WLP T/R | 16-bit Microcontrollers - MCU 16-Bit MCU w/Infrared Module |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 81-WFBGA, WLBGA | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 16 | 64 |
Number of I/Os: | 10 | 44 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -20°C~70°C TA | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | MAXQ® | MAXQ® |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 16 | 64 |
Max Power Dissipation: | 1.6W | - |
Terminal Position: | BOTTOM | QUAD |
Terminal Form: | BALL | GULL WING |
Terminal Pitch: | 0.4mm | 0.5mm |
Base Part Number: | MAXQ617 | MAXQ622 |
Operating Supply Voltage: | 3.3V | - |
Interface: | I2C, SPI, USART | I2C, SPI, UART, USART, USB |
Memory Size: | 80kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.67V~3.6V | 1.7V~3.6V |
Core Processor: | MAXQ20S | MAXQ20S |
Peripherals: | Brown-out Detect/Reset, POR, WDT | Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 80KB 40K x 16 | 128KB 128K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, SPI, UART/USART, USB |
Bit Size: | 16 | 16 |
Data Bus Width: | 16b | 16b |
Number of Timers/Counters: | 2 | 2 |
Max Frequency: | 12MHz | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | PRODUCTION (Last Updated: 1 month ago) |
Contact Plating: | - | Tin |
Published: | - | 2012 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Supply Voltage: | - | 3V |
Frequency: | - | 12MHz |
Pin Count: | - | 64 |
Supply Voltage-Max (Vsup): | - | 3.6V |
Power Supplies: | - | 1.8/3.3V |
Supply Voltage-Min (Vsup): | - | 1.7V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Has ADC: | - | NO |
DMA Channels: | - | NO |
PWM Channels: | - | NO |
DAC Channels: | - | NO |
Length: | - | 10mm |
Height Seated (Max): | - | 1.6mm |

MAXQ617V-L000 T
Maxim IntegratedUnited States